ITT Cannon Connectors, Interconnects - Circular Connectors VG95234M2822PY

Description
Win Source Part Number: 1021174-VG95234M2822 PY Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: VG95234M-28-22PY,121 577-0170 Y Base Product Number: VG952 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021174-VG95234M2822 PY Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: VG95234M-28-22PY,121 577-0170 Y Base Product Number: VG952 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1021174-VG95234M2822PY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1021174-VG95234M2822PY
Connectors, Interconnects - Circular Connectors 1021174-VG95234M2822PY
Win Source Part Number: 1021174-VG95234M2822 PY Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: VG95234M-28-22PY,121 577-0170 Y Base Product Number: VG952 RoHS Status: RoHS non-compliant

Win Source Part Number: 1021174-VG95234M2822PY
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: VG95234M-28-22PY,121577-0170 Y
Base Product Number: VG952
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ca Bayonet Itt Cannon - 39P2448 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
39P2448
Ca Bayonet Itt Cannon 39P2448
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1021174-VG95234M2822PY 39P2448
Product Name Connectors, Interconnects - Circular Connectors Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details