ITT Cannon Connectors, Interconnects - Circular Connectors VE3108AM-10SL-4S

Description
Win Source Part Number: 1103813-VE3108AM-10S L-4S Category: Connectors, Interconnects>Circul ar Connectors Standard Package: 1 Alternative Parts (Cross-Reference): VE3108AM-10SL-4SVE31 08AM10SL4S; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: VE310 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1103813-VE3108AM-10S L-4S Category: Connectors, Interconnects>Circul ar Connectors Standard Package: 1 Alternative Parts (Cross-Reference): VE3108AM-10SL-4SVE31 08AM10SL4S; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: VE310 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1103813-VE3108AM-10SL-4S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1103813-VE3108AM-10SL-4S
Connectors, Interconnects - Circular Connectors 1103813-VE3108AM-10SL-4S
Win Source Part Number: 1103813-VE3108AM-10S L-4S Category: Connectors, Interconnects>Circul ar Connectors Standard Package: 1 Alternative Parts (Cross-Reference): VE3108AM-10SL-4SVE31 08AM10SL4S; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: VE310 RoHS Status: RoHS non-compliant

Win Source Part Number: 1103813-VE3108AM-10SL-4S
Category: Connectors, Interconnects>Circular Connectors
Standard Package: 1
Alternative Parts (Cross-Reference): VE3108AM-10SL-4SVE3108AM10SL4S;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: VE310
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1103813-VE3108AM-10SL-4S
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details