ITT CANNON
V95234G18-25PN -- CB 2C 2#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 2C 2#12 Pin Plug Itt Cannon
V95234G18-25PN
Description
CB 2C 2#12 PIN PLUG
Description
CB 2C 2#12 PIN PLUG
Suppliers
Cb 2C 2#12 Pin Plug Itt Cannon
03K3461
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03K3461 |
|
Product Name
|
Cb 2C 2#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
7.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details