ITT Cannon Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST12RB05Y

Description
Win Source Part Number: 1028678-TST12RB05Y Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0245; SMS12RE4TR29; SMS12SE4K9; SMS12GE6; 178216-5; 2-640502-4192900-041 5; TST 12 RB 05Y; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192900-0415-ND,19290 0-0415,1929000415 Base Product Number: TST12
Request a Quote Datasheet
Description
Win Source Part Number: 1028678-TST12RB05Y Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0245; SMS12RE4TR29; SMS12SE4K9; SMS12GE6; 178216-5; 2-640502-4192900-041 5; TST 12 RB 05Y; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192900-0415-ND,19290 0-0415,1929000415 Base Product Number: TST12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1028678-TST12RB05Y - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1028678-TST12RB05Y
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1028678-TST12RB05Y
Win Source Part Number: 1028678-TST12RB05Y Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0245; SMS12RE4TR29; SMS12SE4K9; SMS12GE6; 178216-5; 2-640502-4192900-041 5; TST 12 RB 05Y; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192900-0415-ND,19290 0-0415,1929000415 Base Product Number: TST12

Win Source Part Number: 1028678-TST12RB05Y
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Trident Rectangular
Number of Positions: 12
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, Industrial
Standard Package: 1
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.200" (5.08mm)
Contact Length - Post: 0.224" (5.70mm)
Insulation Height: 0.531" (13.50mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 192991-0245; SMS12RE4TR29; SMS12SE4K9; SMS12GE6; 178216-5; 2-640502-4192900-0415; TST 12 RB 05Y;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Other Names: 192900-0415-ND,192900-0415,1929000415
Base Product Number: TST12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1028678-TST12RB05Y
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 80X2564 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details