ITT Cannon Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST12RB01Z

Description
Win Source Part Number: 1186552-TST12RB01Z Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0302; TST 12 RB 01Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192991-0302PG,192991 -0302PG-ND,192991-03 02,1929910302,192991 -0302-ND Base Product Number: TST12
Request a Quote Datasheet
Description
Win Source Part Number: 1186552-TST12RB01Z Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0302; TST 12 RB 01Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192991-0302PG,192991 -0302PG-ND,192991-03 02,1929910302,192991 -0302-ND Base Product Number: TST12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1186552-TST12RB01Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1186552-TST12RB01Z
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1186552-TST12RB01Z
Win Source Part Number: 1186552-TST12RB01Z Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Trident Rectangular Number of Positions: 12 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.224" (5.70mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 192991-0302; TST 12 RB 01Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: 192991-0302PG,192991 -0302PG-ND,192991-03 02,1929910302,192991 -0302-ND Base Product Number: TST12

Win Source Part Number: 1186552-TST12RB01Z
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Trident Rectangular
Number of Positions: 12
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, Industrial
Standard Package: 1
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.200" (5.08mm)
Contact Length - Post: 0.224" (5.70mm)
Insulation Height: 0.531" (13.50mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 192991-0302; TST 12 RB 01Z;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Other Names: 192991-0302PG,192991-0302PG-ND,192991-0302,1929910302,192991-0302-ND
Base Product Number: TST12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1186552-TST12RB01Z
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10152784-1311J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details