ITT Cannon Socket, Panel Mount, 12Way; Product Range Itt Cannon TST12RA00

Description
SOCKET, PANEL MOUNT, 12WAY; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Current per Signal Contact Max:13A; Insulation Resistance:5000Mohm; RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL MOUNT, 12WAY; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Current per Signal Contact Max:13A; Insulation Resistance:5000Mohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 12Way; Product Range Itt Cannon - 26M4416 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 12Way; Product Range Itt Cannon
26M4416
Socket, Panel Mount, 12Way; Product Range Itt Cannon 26M4416
SOCKET, PANEL MOUNT, 12WAY; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Current per Signal Contact Max:13A; Insulation Resistance:5000Mohm; RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 12WAY; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Current per Signal Contact Max:13A; Insulation Resistance:5000Mohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M4416
Product Name Socket, Panel Mount, 12Way; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details