ITT Cannon Rectangular Connector Housings TST12PA00

Description
"12 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"12 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1003-2467-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1003-2467-ND
Rectangular Connector Housings 1003-2467-ND
"12 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

"12 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Itt Cannon - 26M4415 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Itt Cannon
26M4415
Plug And Socket Connector Housing; Product Range Itt Cannon 26M4415
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Connector Mounting:Free Hanging; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Connector Mounting:Free Hanging; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2467-ND 26M4415
Product Name Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data