"Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)"
CONN HEADER R/A 10POS 5.08MM
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-2513-ND | 410-TST10RE01T | 28R9759 |
| Product Name | Headers, Male Pins | CONN HEADER R/A 10POS 5.08MM | Trident Itt Cannon |
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |