ITT Cannon Plug, Free, 10Way; Product Range Itt Cannon TST10PF00

Description
PLUG, FREE, 10WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 10WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 10Way; Product Range Itt Cannon - 26M4411 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 10Way; Product Range Itt Cannon
26M4411
Plug, Free, 10Way; Product Range Itt Cannon 26M4411
PLUG, FREE, 10WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

PLUG, FREE, 10WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:10Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M4411
Product Name Plug, Free, 10Way; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details