ITT Cannon Rectangular Power Connector, Plug, 6 Position; Product Range Itt Cannon TST06PA00

Description
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 6 Position; Product Range Itt Cannon - 03M2902 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 6 Position; Product Range Itt Cannon
03M2902
Rectangular Power Connector, Plug, 6 Position; Product Range Itt Cannon 03M2902
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 03M2902
Product Name Rectangular Power Connector, Plug, 6 Position; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details