ITT Cannon Plug, Free, 4Way; Product Range Itt Cannon TST04PF00

Description
PLUG, FREE, 4WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 4WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 4Way; Product Range Itt Cannon - 34M8858 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 4Way; Product Range Itt Cannon
34M8858
Plug, Free, 4Way; Product Range Itt Cannon 34M8858
PLUG, FREE, 4WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

PLUG, FREE, 4WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34M8858
Product Name Plug, Free, 4Way; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details