ITT Cannon Rectangular Power Connector, Plug, 4 Position; Product Range Itt Cannon TST04PA00

Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 4 Position; Product Range Itt Cannon - 26M4399 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 4 Position; Product Range Itt Cannon
26M4399
Rectangular Power Connector, Plug, 4 Position; Product Range Itt Cannon 26M4399
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:-; Connector Mounting:Panel Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M4399
Product Name Rectangular Power Connector, Plug, 4 Position; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details