ITT Cannon Plug And Socket Housing; Product Range Itt Cannon TST03PF00

Description
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Housing; Product Range Itt Cannon - 26M4393 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Housing; Product Range Itt Cannon
26M4393
Plug And Socket Housing; Product Range Itt Cannon 26M4393
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M4393
Product Name Plug And Socket Housing; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details