ITT Cannon Plug And Socket Housing; Product Range Itt Cannon TST02PA00

Description
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Housing; Product Range Itt Cannon - 10M7262 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Housing; Product Range Itt Cannon
10M7262
Plug And Socket Housing; Product Range Itt Cannon 10M7262
PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

PLUG AND SOCKET HOUSING; Product Range:Trident TST Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10M7262
Product Name Plug And Socket Housing; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details