ITT Cannon Circular Connector Housings TR2448RFS1NB

Description
48 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
48 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - TR2448RFS1NB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
TR2448RFS1NB-ND
Circular Connector Housings TR2448RFS1NB-ND
48 Position Circular Connector Receptacle Housing Panel Mount

48 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 48Pos, Panel; Product Range Itt Cannon - 26M4329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 48Pos, Panel; Product Range Itt Cannon
26M4329
Circular Connector, Rcpt, 48Pos, Panel; Product Range Itt Cannon 26M4329
CIRCULAR CONNECTOR, RCPT, 48POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:48Contacts; Coupling Style:Bayonet; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 48POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:48Contacts; Coupling Style:Bayonet; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TR2448RFS1NB-ND 26M4329
Product Name Circular Connector Housings Circular Connector, Rcpt, 48Pos, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details