ITT Cannon Circular Connector Housings TR2235RFS1NB

Description
35 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
35 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - TR2235RFS1NB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
TR2235RFS1NB-ND
Circular Connector Housings TR2235RFS1NB-ND
35 Position Circular Connector Receptacle Housing Panel Mount

35 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1315557-TR2235RFS1NB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1315557-TR2235RFS1NB
Connectors, Interconnects - Circular Connectors - Housings 1315557-TR2235RFS1NB
Win Source Part Number: 1315557-TR2235RFS1NB Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Trident Ringlock (TR) Type: For Female Sockets Number of Positions: 35 Connector Type: Receptacle Housing Contact Type: Crimp, Solder and Solder Cup Fastening Type: Detent Lock Package: Bulk Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Mounting Feature: Flange Shell Size - Insert: 22-35 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: ITT Cannon, LLC Base Product Number: TR223

Win Source Part Number: 1315557-TR2235RFS1NB
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Trident Ringlock (TR)
Type: For Female Sockets
Number of Positions: 35
Connector Type: Receptacle Housing
Contact Type: Crimp, Solder and Solder Cup
Fastening Type: Detent Lock
Package: Bulk
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Mounting Feature: Flange
Shell Size - Insert: 22-35
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: ITT Cannon, LLC
Base Product Number: TR223

Buy Now Datasheet
Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 Rohs Compliant Itt Cannon - 24M8624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 Rohs Compliant Itt Cannon
24M8624
Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 Rohs Compliant Itt Cannon 24M8624
Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 RoHS Compliant: Yes

Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TR2235RFS1NB-ND 1315557-TR2235RFS1NB 24M8624
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Circular Connector, Trident Ringlock Series, Receptacle, 35, Socket, Panel Mount, 22-35 Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers