ITT Cannon Circular Connector Housings TR2028PMS1NB

Description
TRI R PLUG M 0-28
Request a Quote Datasheet
Description
TRI R PLUG M 0-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon TR2028PMS1NB - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-28

TRI R PLUG M 0-28

Buy Now
Circular Connector Housings - 1003-1370-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-1370-ND
Circular Connector Housings 1003-1370-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 28Pos, Cable; Product Range Itt Cannon - 24M8613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28Pos, Cable; Product Range Itt Cannon
24M8613
Circular Conn, Plug, 28Pos, Cable; Product Range Itt Cannon 24M8613
CIRCULAR CONN, PLUG, 28POS, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 28POS, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon TR2028PMS1NB 1003-1370-ND 24M8613
Product Name Circular Connector Housings Circular Conn, Plug, 28Pos, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details