ITT Cannon Circular Connector, Rcpt, 23Pos, Panel; Product Range Itt Cannon TR1823RFH1NB

Description
CIRCULAR CONNECTOR, RCPT, 23POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 23POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 23Pos, Panel; Product Range Itt Cannon - 24M8604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 23Pos, Panel; Product Range Itt Cannon
24M8604
Circular Connector, Rcpt, 23Pos, Panel; Product Range Itt Cannon 24M8604
CIRCULAR CONNECTOR, RCPT, 23POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 23POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M8604
Product Name Circular Connector, Rcpt, 23Pos, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers