ITT Cannon Circular Connector Housings TR1619PFS1NB

Description
192926-0530
Request a Quote Datasheet
Description
192926-0530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon TR1619PFS1NB - PEI-Genesis
Philadelphia, PA, United States
192926-0530

192926-0530

Buy Now
Circular Connector Housings - 1003-1361-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-1361-ND
Circular Connector Housings 1003-1361-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 Rohs Compliant Itt Cannon - 24M8593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 Rohs Compliant Itt Cannon
24M8593
Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 Rohs Compliant Itt Cannon 24M8593
Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 RoHS Compliant: Yes

Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon TR1619PFS1NB 1003-1361-ND 24M8593
Product Name Circular Connector Housings Circular Connector, Trident Ringlock Series, Plug, 19, Socket, Cable Mount, 16-19 Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details