ITT Cannon Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 Mm Rohs Compliant Itt Cannon TR14AHC1N

Description
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 mm RoHS Compliant: Yes
Datasheet
Description
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 Mm Rohs Compliant Itt Cannon - 24M8590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 Mm Rohs Compliant Itt Cannon
24M8590
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 Mm Rohs Compliant Itt Cannon 24M8590
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 24M8590
Product Name Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 14, Nylon (Polyamide), 14.6 Mm Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details