ITT Cannon Circular Connector Housings TR1412PMS1NB

Description
TRI R PLUG M 0-12
Request a Quote Datasheet
Description
TRI R PLUG M 0-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon TR1412PMS1NB - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-12

TRI R PLUG M 0-12

Buy Now
Circular Connector Housings - 1003-1218-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-1218-ND
Circular Connector Housings 1003-1218-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, Size 14-12, 12 Position, Cable; Product Range Itt Cannon - 24M8592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14-12, 12 Position, Cable; Product Range Itt Cannon
24M8592
Circular Connector, Plug, Size 14-12, 12 Position, Cable; Product Range Itt Cannon 24M8592
CIRCULAR CONNECTOR, PLUG, SIZE 14-12, 12 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 14-12, 12 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon TR1412PMS1NB 1003-1218-ND 24M8592
Product Name Circular Connector Housings Circular Connector, Plug, Size 14-12, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details