ITT Cannon Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 Mm Rohs Compliant Itt Cannon TR10AHC1N

Description
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 mm RoHS Compliant: Yes
Datasheet
Description
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 Mm Rohs Compliant Itt Cannon - 24M8582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 Mm Rohs Compliant Itt Cannon
24M8582
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 Mm Rohs Compliant Itt Cannon 24M8582
Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 24M8582
Product Name Circular Connector Clamp, Straight, Sealed, Trident Ringlock Series, 10, Nylon (Polyamide), 11.1 Mm Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825300 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 201845-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details