ITT Cannon Circular Connector Housings TR1004PMS1NB

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1003-1216-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-1216-ND
Circular Connector Housings 1003-1216-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, Size 10-04, 4 Position, Cable; Product Range Itt Cannon - 24M8584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 10-04, 4 Position, Cable; Product Range Itt Cannon
24M8584
Circular Connector, Plug, Size 10-04, 4 Position, Cable; Product Range Itt Cannon 24M8584
CIRCULAR CONNECTOR, PLUG, SIZE 10-04, 4 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 10-04, 4 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1216-ND 24M8584
Product Name Circular Connector Housings Circular Connector, Plug, Size 10-04, 4 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details