ITT Cannon Cable Clamp, Size 14, Metal; Connector Shell Size Itt Cannon TNA14CCSE-01L

Description
CABLE CLAMP, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:24.2mm; Strain Relief Material:Metal; Product Range:Trident Neptune Metal Series; For Use With:Size 14 TNM Series Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:24.2mm; Strain Relief Material:Metal; Product Range:Trident Neptune Metal Series; For Use With:Size 14 TNM Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 14, Metal; Connector Shell Size Itt Cannon - 28R9639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14, Metal; Connector Shell Size Itt Cannon
28R9639
Cable Clamp, Size 14, Metal; Connector Shell Size Itt Cannon 28R9639
CABLE CLAMP, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:24.2mm; Strain Relief Material:Metal; Product Range:Trident Neptune Metal Series; For Use With:Size 14 TNM Series Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:24.2mm; Strain Relief Material:Metal; Product Range:Trident Neptune Metal Series; For Use With:Size 14 TNM Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28R9639
Product Name Cable Clamp, Size 14, Metal; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745172-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details