ITT Cannon Sealed Cable Clamp, Size 14, Nylon; Connector Shell Size Itt Cannon TNA14CCHC-00L

Description
SEALED CABLE CLAMP, SIZE 14, NYLON; Connector Shell Size:14; Cable Diameter Max:14.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes
Datasheet
Description
SEALED CABLE CLAMP, SIZE 14, NYLON; Connector Shell Size:14; Cable Diameter Max:14.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Cable Clamp, Size 14, Nylon; Connector Shell Size Itt Cannon - 82H7932 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Cable Clamp, Size 14, Nylon; Connector Shell Size Itt Cannon
82H7932
Sealed Cable Clamp, Size 14, Nylon; Connector Shell Size Itt Cannon 82H7932
SEALED CABLE CLAMP, SIZE 14, NYLON; Connector Shell Size:14; Cable Diameter Max:14.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

SEALED CABLE CLAMP, SIZE 14, NYLON; Connector Shell Size:14; Cable Diameter Max:14.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 82H7932
Product Name Sealed Cable Clamp, Size 14, Nylon; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206070-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details