ITT Cannon Circular Conn, Plug, 15Pos, Crimp/solder; Product Range Itt Cannon TN6S1602-13P2BL

Description
CIRCULAR CONN, PLUG, 15POS, CRIMP/SOLDER; Product Range:Trident Neptune Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied
Description
CIRCULAR CONN, PLUG, 15POS, CRIMP/SOLDER; Product Range:Trident Neptune Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15Pos, Crimp/solder; Product Range Itt Cannon - 82H7943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Crimp/solder; Product Range Itt Cannon
82H7943
Circular Conn, Plug, 15Pos, Crimp/solder; Product Range Itt Cannon 82H7943
CIRCULAR CONN, PLUG, 15POS, CRIMP/SOLDER; Product Range:Trident Neptune Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied

CIRCULAR CONN, PLUG, 15POS, CRIMP/SOLDER; Product Range:Trident Neptune Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82H7943
Product Name Circular Conn, Plug, 15Pos, Crimp/solder; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details