ITT Cannon Receptacle Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon TFR24RA10

Description
RECEPTACLE HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon - 68W4517 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon
68W4517
Receptacle Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon 68W4517
RECEPTACLE HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68W4517
Product Name Receptacle Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details