ITT Cannon Plug Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon TFR24PH10

Description
PLUG HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon - 68W4516 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon
68W4516
Plug Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon 68W4516
PLUG HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 24POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68W4516
Product Name Plug Housing, 24Pos, Nylon, Grey; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details