ITT Cannon Receptacle Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon TFR06RA10

Description
RECEPTACLE HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon - 68W4511 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon
68W4511
Receptacle Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon 68W4511
RECEPTACLE HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68W4511
Product Name Receptacle Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details