ITT Cannon Strain Relief Hood, 6Pos, Rectnglr Plug; Accessory Type Itt Cannon TFR06AH10

Description
STRAIN RELIEF HOOD, 6POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 6Pos Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF HOOD, 6POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 6Pos Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Hood, 6Pos, Rectnglr Plug; Accessory Type Itt Cannon - 68W4508 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Hood, 6Pos, Rectnglr Plug; Accessory Type Itt Cannon
68W4508
Strain Relief Hood, 6Pos, Rectnglr Plug; Accessory Type Itt Cannon 68W4508
STRAIN RELIEF HOOD, 6POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 6Pos Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF HOOD, 6POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 6Pos Rectangular Plug Connectors; No. of Positions:6Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68W4508
Product Name Strain Relief Hood, 6Pos, Rectnglr Plug; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details