ITT Cannon Plug Housing, 3Pos, Nylon, Grey; Product Range Itt Cannon TFR03PH10

Description
PLUG HOUSING, 3POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Nylon, Grey; Product Range Itt Cannon - 68W4502 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Nylon, Grey; Product Range Itt Cannon
68W4502
Plug Housing, 3Pos, Nylon, Grey; Product Range Itt Cannon 68W4502
PLUG HOUSING, 3POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68W4502
Product Name Plug Housing, 3Pos, Nylon, Grey; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details