ITT Cannon
Tbf 4C 4#8 Pin Skt Recp Itt Cannon
TBF24-22PSY
Description
TBF 4C 4#8 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 4C 4#8 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 4C 4#8 Pin Skt Recp Itt Cannon
44W3214
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon TBF24-22PSY |
44W3214 |
|
Product Name
|
|
Tbf 4C 4#8 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details