ITT Cannon
Tbf 4C 4#8 Pin Skt Recp Itt Cannon
TBF24-22PS
Description
TBF 4C 4#8 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 4C 4#8 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 4C 4#8 Pin Skt Recp Itt Cannon
31K5422
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon TBF24-22PS |
31K5422 |
|
Product Name
|
|
Tbf 4C 4#8 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details