ITT Cannon Circular Connector, Receptacle, 14 Position; Product Range Itt Cannon TBF22-14PS

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION; Product Range:CA Bayonet Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION; Product Range:CA Bayonet Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position; Product Range Itt Cannon - 29C8821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position; Product Range Itt Cannon
29C8821
Circular Connector, Receptacle, 14 Position; Product Range Itt Cannon 29C8821
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION; Product Range:CA Bayonet Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION; Product Range:CA Bayonet Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C8821
Product Name Circular Connector, Receptacle, 14 Position; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
888M Receptacles - 888M-F11AE-12F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details