ITT Cannon
Tbf 4C 4#12 Pin Skt Recp Itt Cannon
TBF20-4PSW
Description
TBF 4C 4#12 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 4C 4#12 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 4C 4#12 Pin Skt Recp Itt Cannon
03K3284
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon TBF20-4PSW |
03K3284 |
|
Product Name
|
|
Tbf 4C 4#12 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details