ITT Cannon
Tbf 7C 7#12 Pin Skt Recp Itt Cannon
TBF20-15PSW
Description
TBF 7C 7#12 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 7C 7#12 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 7C 7#12 Pin Skt Recp Itt Cannon
03K3263
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon TBF20-15PSW |
03K3263 |
|
Product Name
|
|
Tbf 7C 7#12 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details