ITT Cannon Connectors, Interconnects - Circular Connectors - Adapters TBF20-15PS-B-05

Description
Win Source Part Number: 1098083-TBF20-15PS-B -05 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Voltage Rating: 500VAC, 700VDC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-15 Shell Size - Insert (Convert To): 20-15 Number of Positions (Convert From): 7 Number of Positions (Convert To): 7 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 41A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF2015PSB05,121124- 0030 Base Product Number: TBF20 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1098083-TBF20-15PS-B -05 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Voltage Rating: 500VAC, 700VDC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-15 Shell Size - Insert (Convert To): 20-15 Number of Positions (Convert From): 7 Number of Positions (Convert To): 7 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 41A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF2015PSB05,121124- 0030 Base Product Number: TBF20 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1098083-TBF20-15PS-B-05 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1098083-TBF20-15PS-B-05
Connectors, Interconnects - Circular Connectors - Adapters 1098083-TBF20-15PS-B-05
Win Source Part Number: 1098083-TBF20-15PS-B -05 Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Voltage Rating: 500VAC, 700VDC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-15 Shell Size - Insert (Convert To): 20-15 Number of Positions (Convert From): 7 Number of Positions (Convert To): 7 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 41A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF2015PSB05,121124- 0030 Base Product Number: TBF20 RoHS Status: RoHS non-compliant

Win Source Part Number: 1098083-TBF20-15PS-B-05
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: MIL-DTL-5015, CA
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Connector Style: Standard
Voltage Rating: 500VAC, 700VDC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Aluminum Alloy
Housing Color: Olive
Standard Package: 1
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Includes: 2 pcs - 1 Adapter, 1 O-Ring
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Size - Insert (Convert From): 20-15
Shell Size - Insert (Convert To): 20-15
Number of Positions (Convert From): 7
Number of Positions (Convert To): 7
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Chromate
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: TBF2015PSB05,121124-0030
Base Product Number: TBF20
RoHS Status: RoHS non-compliant

Buy Now
Ca Bayonet Itt Cannon - 64R4379 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
64R4379
Ca Bayonet Itt Cannon 64R4379
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1098083-TBF20-15PS-B-05 64R4379
Product Name Connectors, Interconnects - Circular Connectors - Adapters Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details