ITT Cannon Circular Connectors - Circular Connectors - Adapters - TBF18-21PSB TBF18-21PSB

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1023177-TBF18-21PSB Packaging: Bulk Fastening Type: Reverse Bayonet Lock Connector Style: Standard Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Aluminum Alloy Housing Color: Olive Mounting: Panel Mount Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Shell Size - Insert (Convert From): 18-21 Shell Size - Insert (Convert To): 18-21 Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1023177-TBF18-21PSB Packaging: Bulk Fastening Type: Reverse Bayonet Lock Connector Style: Standard Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Aluminum Alloy Housing Color: Olive Mounting: Panel Mount Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Shell Size - Insert (Convert From): 18-21 Shell Size - Insert (Convert To): 18-21 Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Adapters - TBF18-21PSB - 1023177-TBF18-21PSB - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Adapters - TBF18-21PSB
1023177-TBF18-21PSB
Circular Connectors - Circular Connectors - Adapters - TBF18-21PSB 1023177-TBF18-21PSB
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1023177-TBF18-21PSB Packaging: Bulk Fastening Type: Reverse Bayonet Lock Connector Style: Standard Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Aluminum Alloy Housing Color: Olive Mounting: Panel Mount Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Includes: 2 pcs - 1 Adapter, 1 O-Ring Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Shell Size - Insert (Convert From): 18-21 Shell Size - Insert (Convert To): 18-21 Number of Positions (Convert From): 3 Number of Positions (Convert To): 3 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1023177-TBF18-21PSB
Packaging: Bulk
Fastening Type: Reverse Bayonet Lock
Connector Style: Standard
Voltage Rating: 900VAC, 1250VDC
Current Rating: 41A
Ingress Protection: IP67 - Dust Tight, Waterproof
Housing Material: Aluminum Alloy
Housing Color: Olive
Mounting: Panel Mount
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Includes: 2 pcs - 1 Adapter, 1 O-Ring
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Shell Size - Insert (Convert From): 18-21
Shell Size - Insert (Convert To): 18-21
Number of Positions (Convert From): 3
Number of Positions (Convert To): 3
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Chromate
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cb 3C 3#12 Pin/skt Recp Thru Itt Cannon - 40M1947 - Newark, An Avnet Company
Chicago, IL, United States
Cb 3C 3#12 Pin/skt Recp Thru Itt Cannon
40M1947
Cb 3C 3#12 Pin/skt Recp Thru Itt Cannon 40M1947
CB 3C 3#12 PIN/SKT RECP THRU

CB 3C 3#12 PIN/SKT RECP THRU

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1023177-TBF18-21PSB 40M1947
Product Name Circular Connectors - Circular Connectors - Adapters - TBF18-21PSB Cb 3C 3#12 Pin/skt Recp Thru Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details