ITT Cannon Connectors, Interconnects - Circular Connectors - Adapters TBF18-20PS-B

Description
Win Source Part Number: 1025224-TBF18-20PS-B Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 18-20 Shell Size - Insert (Convert To): 18-20 Number of Positions (Convert From): 5 Number of Positions (Convert To): 5 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF1820PSB,121123-00 15 Base Product Number: TBF18 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1025224-TBF18-20PS-B Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 18-20 Shell Size - Insert (Convert To): 18-20 Number of Positions (Convert From): 5 Number of Positions (Convert To): 5 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF1820PSB,121123-00 15 Base Product Number: TBF18 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1025224-TBF18-20PS-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1025224-TBF18-20PS-B
Connectors, Interconnects - Circular Connectors - Adapters 1025224-TBF18-20PS-B
Win Source Part Number: 1025224-TBF18-20PS-B Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-5015, CA Fastening Type: Reverse Bayonet Lock Package: Bulk Connector Style: Standard Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 18-20 Shell Size - Insert (Convert To): 18-20 Number of Positions (Convert From): 5 Number of Positions (Convert To): 5 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: TBF1820PSB,121123-00 15 Base Product Number: TBF18 RoHS Status: RoHS non-compliant

Win Source Part Number: 1025224-TBF18-20PS-B
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: MIL-DTL-5015, CA
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Connector Style: Standard
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Aluminum Alloy
Housing Color: Olive
Standard Package: 1
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Size - Insert (Convert From): 18-20
Shell Size - Insert (Convert To): 18-20
Number of Positions (Convert From): 5
Number of Positions (Convert To): 5
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Chromate
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: TBF1820PSB,121123-0015
Base Product Number: TBF18
RoHS Status: RoHS non-compliant

Buy Now
Ca Bayonet Itt Cannon - 64R4372 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
64R4372
Ca Bayonet Itt Cannon 64R4372
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1025224-TBF18-20PS-B 64R4372
Product Name Connectors, Interconnects - Circular Connectors - Adapters Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details