ITT Cannon Multi Purpose T2P24FC1SZ

Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote
Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trident Itt Cannon (part number 55X2340) features a T2P stamped and formed contact system designed for high-performance applications in industrial and transportation sectors. It is suitable for wire-to-board connections and can handle a current rating of up to 16A with a contact resistance of 5mOhm. The contact system is made from high-conductivity materials, including brass and copper alloy, with stainless steel retention springs, ensuring durability and reliability. This contact system supports wire sizes from AWG 14 to 26 and is compatible with existing Trident connectors, allowing for easy integration into various applications. It is rated for a mechanical endurance of up to 200 mating cycles and offers plating options in tin, gold flash, and gold. The design includes features that enhance contact alignment and reduce insertion forces, making it a practical choice for engineers seeking reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Trident Itt Cannon (part number 55X2340) features a T2P stamped and formed contact system designed for high-performance applications in industrial and transportation sectors. It is suitable for wire-to-board connections and can handle a current rating of up to 16A with a contact resistance of 5mOhm. The contact system is made from high-conductivity materials, including brass and copper alloy, with stainless steel retention springs, ensuring durability and reliability. This contact system supports wire sizes from AWG 14 to 26 and is compatible with existing Trident connectors, allowing for easy integration into various applications. It is rated for a mechanical endurance of up to 200 mating cycles and offers plating options in tin, gold flash, and gold. The design includes features that enhance contact alignment and reduce insertion forces, making it a practical choice for engineers seeking reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1003-T2P24FC1SZCT-ND - DigiKey
Thief River Falls, MN, United States
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Multi Purpose - 1003-T2P24FC1SZTR-ND - DigiKey
Thief River Falls, MN, United States
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Trident Itt Cannon - 55X2340 - Newark, An Avnet Company
Chicago, IL, United States
Trident Itt Cannon
55X2340
Trident Itt Cannon 55X2340
Trident

Trident

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-T2P24FC1SZCT-ND 55X2340
Product Name Multi Purpose Trident Itt Cannon
Contact Size (AWG) 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details