ITT Cannon Multi Purpose T2P16MC4LT

Description
Pin Contact Tin Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1003-1318-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1003-1318-ND
Multi Purpose 1003-1318-ND
Pin Contact Tin Crimp 16-18 AWG Stamped

Pin Contact Tin Crimp 16-18 AWG Stamped

Buy Now Datasheet
 - ITT Cannon T2P16MC4LT - PEI-Genesis
Philadelphia, PA, United States
192900-0002

192900-0002

Buy Now

Technical Specifications

  DigiKey PEI-Genesis
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1318-ND ITT Cannon T2P16MC4LT
Product Name Multi Purpose
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details