ITT Cannon Contacts - Multi Purpose T2P16FC1SZ

Description
CONN SOCKET 16-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 16-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1003-1314-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1003-1314-2-ND
Contacts - Multi Purpose 1003-1314-2-ND
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1003-1314-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1003-1314-1-ND
Contacts - Multi Purpose 1003-1314-1-ND
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon - 60AC6814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon
60AC6814
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon 60AC6814
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Trident Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Trident Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1003-1314-2-ND 60AC6814
Product Name Contacts - Multi Purpose Circular Contact, Skt, 18-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details