ITT Cannon Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon T2P14MC1LY

Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon - 39P1633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
39P1633
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon 39P1633
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P1633
Product Name Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data