ITT CANNON
SHELL DPB-33 TYPE 1A -- RACK & PANEL ITT CANNON
ITT Cannon
Rack & Panel Itt Cannon
SHELL DPB-33 TYPE 1A
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39P0644 |
|
Product Name
|
Rack & Panel Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details