ITT CANNON
SHELL ASSY KJA0T 11W POS A -- 38999 - STYLE ITT CANNON
ITT Cannon
38999 - Style Itt Cannon
SHELL ASSY KJA0T 11W POS A
Description
38999 - Style
Description
38999 - Style
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39P0036 |
|
Product Name
|
38999 - Style Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details