ITT Cannon Water Pumps Rule iL280P

Description
Xylem Rule iL280P Submersible Water Pump
Request a Quote
Description
Xylem Rule iL280P Submersible Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 7632540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
7632540
Water Pumps 7632540
Xylem Rule iL280P Submersible Water Pump

Xylem Rule iL280P Submersible Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7632540
Product Name Water Pumps
Discharge Pressure 14.0 psi (9.84 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
T10A60S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details