ITT Cannon Positive Displacement Pumps RLFP122201D

Description
Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar
Request a Quote
Description
Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Pumps - 7059324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Positive Displacement Pumps
7059324
Positive Displacement Pumps 7059324
Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar

Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7059324
Product Name Positive Displacement Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
GMS2 1/2RR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details