ITT CANNON
PV76L24-19PY -- PV 19C 19#12 PIN PLUG ITT CANNON
ITT Cannon
Pv 19C 19#12 Pin Plug Itt Cannon
PV76L24-19PY
Description
PV 19C 19#12 PIN PLUG
Description
PV 19C 19#12 PIN PLUG
Suppliers
Pv 19C 19#12 Pin Plug Itt Cannon
03K3151
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03K3151 |
|
Product Name
|
Pv 19C 19#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details