ITT Cannon Circular Connectors - PLB1G820H09 PLB1G820H09

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 774966-PLB1G820H09 Series: * Family Name: PLB Categories: Connectors, Interconnects Introduction Date: April 29, 2016 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 774966-PLB1G820H09 Series: * Family Name: PLB Categories: Connectors, Interconnects Introduction Date: April 29, 2016 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - PLB1G820H09 - 774966-PLB1G820H09 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PLB1G820H09
774966-PLB1G820H09
Circular Connectors - PLB1G820H09 774966-PLB1G820H09
Manufacturer: ITT Cannon, LLC Win Source Part Number: 774966-PLB1G820H09 Series: * Family Name: PLB Categories: Connectors, Interconnects Introduction Date: April 29, 2016 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 774966-PLB1G820H09
Series: *
Family Name: PLB
Categories: Connectors, Interconnects
Introduction Date: April 29, 2016
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CIRCULAR

CIRCULAR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 774966-PLB1G820H09 410-PLB1G820H09
Product Name Circular Connectors - PLB1G820H09 CIRCULAR
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details