ITT Cannon Powerlock Box, Sealed, Drain, 660A; Product Range Itt Cannon PBX-SL-PD-EU-660

Description
POWERLOCK BOX, SEALED, DRAIN, 660A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Push Lock; Contact Termination:Stud / Tu RoHS Compliant: Yes
Datasheet
Description
POWERLOCK BOX, SEALED, DRAIN, 660A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Push Lock; Contact Termination:Stud / Tu RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerlock Box, Sealed, Drain, 660A; Product Range Itt Cannon - 44W4381 - Newark, An Avnet Company
Chicago, IL, United States
Powerlock Box, Sealed, Drain, 660A; Product Range Itt Cannon
44W4381
Powerlock Box, Sealed, Drain, 660A; Product Range Itt Cannon 44W4381
POWERLOCK BOX, SEALED, DRAIN, 660A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Push Lock; Contact Termination:Stud / Tu RoHS Compliant: Yes

POWERLOCK BOX, SEALED, DRAIN, 660A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Push Lock; Contact Termination:Stud / Tu RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4381
Product Name Powerlock Box, Sealed, Drain, 660A; Product Range Itt Cannon
Termination Push Lock
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details